TE Connectivity Multi-Function Inlet Filters 1-6609014-1

Description
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 210 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 360 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 210 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 360 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 1-6609014-1 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
1-6609014-1
Multi-Function Inlet Filters 1-6609014-1
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 210 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 360 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Product Orientation : Right Angle

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 210
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 360
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 1-6609014-1
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660135 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filters - 2871246 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filters - 2094492 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3874 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details