TE Connectivity Active Harmonic Filters 817646-SF

Description
Body Features Product Weight : 44 KG  [97.003 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 222 MM  [8.74 INCH ] Product Length : 440 MM  [17.323 INCH ] Product Width : 420 MM  [16.535 INCH ] Electrical Characteristics Mitigation Current (AMP) : 60 Operating Voltage (Max) (VAC) : 415 Industry Standards IP Rating : IP20 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Options : Fuse Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 44 KG  [97.003 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 222 MM  [8.74 INCH ] Product Length : 440 MM  [17.323 INCH ] Product Width : 420 MM  [16.535 INCH ] Electrical Characteristics Mitigation Current (AMP) : 60 Operating Voltage (Max) (VAC) : 415 Industry Standards IP Rating : IP20 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Options : Fuse Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Harmonic Filters - 817646-SF - TE Connectivity
Berwyn, PA, United States
Active Harmonic Filters
817646-SF
Active Harmonic Filters 817646-SF
Body Features Product Weight : 44 KG  [97.003 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 222 MM  [8.74 INCH ] Product Length : 440 MM  [17.323 INCH ] Product Width : 420 MM  [16.535 INCH ] Electrical Characteristics Mitigation Current (AMP) : 60 Operating Voltage (Max) (VAC) : 415 Industry Standards IP Rating : IP20 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Options : Fuse Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Body Features


  • Product Weight : 44 KG  [97.003 LB ]

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Dimensions


  • Product Height : 222 MM  [8.74 INCH ]
  • Product Length : 440 MM  [17.323 INCH ]
  • Product Width : 420 MM  [16.535 INCH ]

Electrical Characteristics


  • Mitigation Current (AMP) : 60
  • Operating Voltage (Max) (VAC) : 415

Industry Standards


  • IP Rating : IP20
  • Pollution Degree : PD2

Mechanical Attachment


  • Product Mount Type : Wall Mount

Operation/Application


  • Cooling Method : Active Air Cooling
  • Operating Altitude (Max) (M) : 1000
  • Product Options : Fuse

Product Type Features


  • Input Termination Type : Ring Terminal
  • Output Termination Type : Ring Terminal

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 817646-SF
Product Name Active Harmonic Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1863635 - RS Components, Ltd.
Specs
Package / Mounting Snap-in
Standards and Certifications RoHS
View Details
2 suppliers
3-Phase Filters - 1609071-7 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Multi-Function Inlet Filters - 1-6609008-6 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 1 amps
View Details
Power Line Filter Modules - 174-100KEMS10ABSDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details