TE Connectivity IEC Filters 1609112-8

Description
TE Connectivity 10CS1 IEC Filter
Request a Quote Datasheet
Description
TE Connectivity 10CS1 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1863635 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863635
IEC Filters 1863635
TE Connectivity 10CS1 IEC Filter

TE Connectivity 10CS1 IEC Filter

Supplier's Site
IEC Filters - 1863803 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863803
IEC Filters 1863803
TE Connectivity 10CS1 IEC Filter

TE Connectivity 10CS1 IEC Filter

Supplier's Site
Power Entry Module, Receptacle, 10A; Connector Type Corcom Te Connectivity - 52K4530 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Receptacle, 10A; Connector Type Corcom Te Connectivity
52K4530
Power Entry Module, Receptacle, 10A; Connector Type Corcom Te Connectivity 52K4530
POWER ENTRY MODULE, RECEPTACLE, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER ENTRY MODULE, RECEPTACLE, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1863635 52K4530
Product Name IEC Filters Power Entry Module, Receptacle, 10A; Connector Type Corcom Te Connectivity
Package / Mounting Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660128 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details