TE Connectivity 3-Phase Filters 1609071-7

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 200 Continuous Operating Voltage (Max) (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : 3-Phase Power Line Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 200 Continuous Operating Voltage (Max) (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : 3-Phase Power Line Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 1609071-7 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
1609071-7
3-Phase Filters 1609071-7
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 200 Continuous Operating Voltage (Max) (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : 3-Phase Power Line Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • 3-Phase Filter Current Rating (AMP) : 200
  • Continuous Operating Voltage (Max) (VAC) : 480

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filter Type : 3-Phase Power Line
  • Filtering Requirements : Filtered
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 1609071-7
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1352-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5556 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details