TE Connectivity Passive Harmonic Filters 817203-SF

Description
Body Features Product Weight : 68 KG  [149.914 LB ] Dimensions Product Height : 13.5 MM  [.53 INCH ] Product Length : 26.9 MM  [1.05 INCH ] Product Width : 13.4 MM  [.52 INCH ] Electrical Characteristics Motor Drive Input Current (AMP) : 97 Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Rated Load Power (KWATT) : 75 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 61558-2-20, UL/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : < 5 Other Frame Size Code : F Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier Rated Voltage & Power Efficiency : >98% Required AC Line Reactor Value (Min) : .21 Required DC Line Inductance (Min) : .66
Request a Quote Datasheet
Description
Body Features Product Weight : 68 KG  [149.914 LB ] Dimensions Product Height : 13.5 MM  [.53 INCH ] Product Length : 26.9 MM  [1.05 INCH ] Product Width : 13.4 MM  [.52 INCH ] Electrical Characteristics Motor Drive Input Current (AMP) : 97 Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Rated Load Power (KWATT) : 75 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 61558-2-20, UL/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : < 5 Other Frame Size Code : F Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier Rated Voltage & Power Efficiency : >98% Required AC Line Reactor Value (Min) : .21 Required DC Line Inductance (Min) : .66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Harmonic Filters - 817203-SF - TE Connectivity
Berwyn, PA, United States
Passive Harmonic Filters
817203-SF
Passive Harmonic Filters 817203-SF
Body Features Product Weight : 68 KG  [149.914 LB ] Dimensions Product Height : 13.5 MM  [.53 INCH ] Product Length : 26.9 MM  [1.05 INCH ] Product Width : 13.4 MM  [.52 INCH ] Electrical Characteristics Motor Drive Input Current (AMP) : 97 Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Rated Load Power (KWATT) : 75 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 61558-2-20, UL/EN 61800-5-1 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : < 5 Other Frame Size Code : F Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier Rated Voltage & Power Efficiency : >98% Required AC Line Reactor Value (Min) : .21 Required DC Line Inductance (Min) : .66

Body Features


  • Product Weight : 68 KG  [149.914 LB ]

Dimensions


  • Product Height : 13.5 MM  [.53 INCH ]
  • Product Length : 26.9 MM  [1.05 INCH ]
  • Product Width : 13.4 MM  [.52 INCH ]

Electrical Characteristics


  • Motor Drive Input Current (AMP) : 97
  • Operating Voltage (Max) (VAC) : 480
  • Overvoltage Category : III
  • Rated Load Power (KWATT) : 75
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • Certified To : EN 61558-2-20, UL/EN 61800-5-1
  • IP Rating : IP00
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Wall Mount

Operation/Application


  • Cooling Method : Active Air Cooling
  • Operating Altitude (Max) (M) : 2000
  • Target THDi @ Rated Power (PCT) : < 5

Other


  • Frame Size Code : F

Product Type Features


  • Input Termination Type : Ring Terminal
  • Output Termination Type : Ring Terminal

Usage Conditions


  • Compatible with Motor Drive Type : 6 Pulse Diode Rectifier
  • Rated Voltage & Power Efficiency : >98%
  • Required AC Line Reactor Value (Min) : .21
  • Required DC Line Inductance (Min) : .66
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 817203-SF
Product Name Passive Harmonic Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871218 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Multi-Function Inlet Filters - 1-1609112-5 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Power Line Filters - 2871212 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Single Phase Filters - 1-1609036-8 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
2 suppliers