TE Connectivity Inlet Filters 812348-SF

Description
Body Features Product Weight : 104 G  [3.66 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 55.6 MM  [2.18 INCH ] Product Length : 32 MM  [1.25 INCH ] Product Width : 49.8 MM  [1.96 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .78 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : UL 1283, UL 544, CSA 22.2 No. 8 1986, EN 60939, EN 60601-1, EN 60950, EN 60320 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : Terminal Block
Request a Quote Datasheet
Description
Body Features Product Weight : 104 G  [3.66 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 55.6 MM  [2.18 INCH ] Product Length : 32 MM  [1.25 INCH ] Product Width : 49.8 MM  [1.96 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .78 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : UL 1283, UL 544, CSA 22.2 No. 8 1986, EN 60939, EN 60601-1, EN 60950, EN 60320 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 812348-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
812348-SF
Inlet Filters 812348-SF
Body Features Product Weight : 104 G  [3.66 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 55.6 MM  [2.18 INCH ] Product Length : 32 MM  [1.25 INCH ] Product Width : 49.8 MM  [1.96 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .78 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : UL 1283, UL 544, CSA 22.2 No. 8 1986, EN 60939, EN 60601-1, EN 60950, EN 60320 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : Terminal Block

Body Features


  • Product Weight : 104 G  [3.66 OZ ]

Configuration Features


  • Fuse Options : Dual

Dimensions


  • Product Height : 55.6 MM  [2.18 INCH ]
  • Product Length : 32 MM  [1.25 INCH ]
  • Product Width : 49.8 MM  [1.96 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 220
  • Current Rating (Max) (AMP) : 6
  • Inductance L1 (MICHEN) : .78
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, UL 544, CSA 22.2 No. 8 1986, EN 60939, EN 60601-1, EN 60950, EN 60320
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Switch Type : DPST
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : Terminal Block
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 812348-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-15KEBS6BFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filter Modules - CCM2286-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity - 86R9381 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity - 98K5203 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details