TE Connectivity Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity 10VSB1

Description
RFI POWER LINE FILTER, 10A, 1.25 mA; Voltage Rating:250V; Current Rating:10A; Product Range:SB Series; Capacitance:1.005µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:1.1mH; Leakage Current Max:1.25mA RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 10A, 1.25 mA; Voltage Rating:250V; Current Rating:10A; Product Range:SB Series; Capacitance:1.005µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:1.1mH; Leakage Current Max:1.25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity - 86R9381 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity
86R9381
Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity 86R9381
RFI POWER LINE FILTER, 10A, 1.25 mA; Voltage Rating:250V; Current Rating:10A; Product Range:SB Series; Capacitance:1.005µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:1.1mH; Leakage Current Max:1.25mA RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 1.25 mA; Voltage Rating:250V; Current Rating:10A; Product Range:SB Series; Capacitance:1.005µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:1.1mH; Leakage Current Max:1.25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86R9381
Product Name Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 1701335 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-1609967-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 50 amps
View Details