TE Connectivity Cable Transitions & Breakouts 811465-000

Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1255-04, S1125 Molded Part Shape Code : 462A Size Code : 421 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1255-04, S1125 Molded Part Shape Code : 462A Size Code : 421 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 811465-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
811465-000
Cable Transitions & Breakouts 811465-000
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1255-04, S1125 Molded Part Shape Code : 462A Size Code : 421 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 50
  • Material Systems Code : 30
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 4

Dimensions


  • Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ]
  • Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ]
  • Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ]
  • Inside Diameter Range (Leg 3) : 6.6 - 13.2 MM  [.26 - .52 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Adhesive Code : S1255-04, S1125
  • Molded Part Shape Code : 462A
  • Size Code : 421

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 811465-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
811465-000
shrink tube 811465-000
Blow Molded Parts

Blow Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
811465-000
shrink tube 811465-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 811465-000 811465-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0934446013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 021927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 095555N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 022655N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details