TE Connectivity Heat Shrink Boots 807372-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ] Wire/Cable Outside Diameter : 1.26 in, 32 mm, 1.81 in, 1.93 in, 1.1 in, 34 mm, 1.18 in, 1.57 in, 46 mm, 49 mm, 1.5 in, 1.69 in, 43 mm, 38 mm, 1.34 in, 40 mm, 1.8 in, 30 mm, 28 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381, BS-G-198-5-DA Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ] Wire/Cable Outside Diameter : 1.26 in, 32 mm, 1.81 in, 1.93 in, 1.1 in, 34 mm, 1.18 in, 1.57 in, 46 mm, 49 mm, 1.5 in, 1.69 in, 43 mm, 38 mm, 1.34 in, 40 mm, 1.8 in, 30 mm, 28 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381, BS-G-198-5-DA Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 807372-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
807372-000
Heat Shrink Boots 807372-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ] Wire/Cable Outside Diameter : 1.26 in, 32 mm, 1.81 in, 1.93 in, 1.1 in, 34 mm, 1.18 in, 1.57 in, 46 mm, 49 mm, 1.5 in, 1.69 in, 43 mm, 38 mm, 1.34 in, 40 mm, 1.8 in, 30 mm, 28 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381, BS-G-198-5-DA Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Semi-Rigid Modified Polyolefin
  • Material Code : 3

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ]
  • Wire/Cable Outside Diameter : 1.26 in, 32 mm, 1.81 in, 1.93 in, 1.1 in, 34 mm, 1.18 in, 1.57 in, 46 mm, 49 mm, 1.5 in, 1.69 in, 43 mm, 38 mm, 1.34 in, 40 mm, 1.8 in, 30 mm, 28 mm

Industry Standards


  • Approved Standards : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381, BS-G-198-5-DA
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 807372-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0838016007 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Caps - 025307-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -30 to 105 C (-22 to 221 F)
Features Flame Retardant
View Details
2 suppliers
shrink tube - 064743-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 029595-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details