Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4
Configuration Features Lipped : No
Dimensions Wire/Cable Outside Diameter : 12 mm, .47 in
Industry Standards Approved Standards : SAE AS I 81765/1, Type II
Operation/Applicatio
n Power Cable Accessory : No
Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 220
Product Type Features Molded Part Angle (DEG) : 90
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4
Configuration Features Lipped : No
Dimensions Wire/Cable Outside Diameter : 12 mm, .47 in
Industry Standards Approved Standards : SAE AS I 81765/1, Type II
Operation/Applicatio
n Power Cable Accessory : No
Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 220
Product Type Features Molded Part Angle (DEG) : 90
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4
Configuration Features Lipped : No
Dimensions Wire/Cable Outside Diameter : 12 mm, .47 in
Industry Standards Approved Standards : SAE AS I 81765/1, Type II
Operation/Applicatio
n Power Cable Accessory : No
Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 220
Product Type Features Molded Part Angle (DEG) : 90
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
Body Features
Adhesive Pre-Coat : Yes
Heat Shrink Boot Material Systems Code : 10
Material : Polyolefin Flexible Modified
Material Code : 4
Configuration Features
Lipped : No
Dimensions
Wire/Cable Outside Diameter : 12 mm, .47 in
Industry Standards
Approved Standards : SAE AS I 81765/1, Type II
Operation/Application
Power Cable Accessory : No
Other
Adhesive Options : /42 Precoat
Adhesive Type : General Purpose Pre-Coat Adhesive
Fluid & Chemical Resistance : Occasional Fluid Exposure
Molded Part Shape Code : 220
Product Type Features
Molded Part Angle (DEG) : 90
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]