TE Connectivity Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 8059-2G7-LF

Description
TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:Gold Plated Contacts; Colour:Orange RoHS Compliant: Yes
Description
TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:Gold Plated Contacts; Colour:Orange RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 16M3440 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
16M3440
Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 16M3440
TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:Gold Plated Contacts; Colour:Orange RoHS Compliant: Yes

TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:Gold Plated Contacts; Colour:Orange RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16M3440
Product Name Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Battery Contacts and Dovetail Connectors: Highly configurable Spring Probes Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details