TE Connectivity No. Of Contacts Te Connectivity 8058-1G30.

Description
No. of Contacts:4Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:Augat Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:4Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:Augat Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Te Connectivity - 32AC5980 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Te Connectivity
32AC5980
No. Of Contacts Te Connectivity 32AC5980
No. of Contacts:4Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:Augat Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

No. of Contacts:4Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:Augat Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC5980
Product Name No. Of Contacts Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Turret Connectors - 1333425-1502-1 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details