"Terminal Turret Connector Single End 0.219"" (5.56mm) Tin"
Manufacturer: Keystone Electronics
Win Source Part Number: 1333425-1502-1
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Termination: Staking Flare
Contact Finish: Tin
Contact Material: Brass
Standard Package: 100
Mounting: Through Hole
Terminal Type: Single End
Length - Overall: 0.297" (7.54mm)
Insulation: Non-Insulated
Mounting Hole Diameter: 0.094" (2.39mm)
Flange Diameter: 0.125" (3.18mm)
Board Thickness: 0.032" (0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Length - Below Flange: 0.078" (1.98mm)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: KEY1227-ND,1502-1K-N
RoHS Status: ROHS3 Compliant
Number of Turrets: Double
Length - Above Board: 0.219" (5.56mm)
Diameter - Turret Head: 0.093" (2.36mm)
Staking Side OD: 0.090" (2.29mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 36-1502-1-ND | 1333425-1502-1 |
| Product Name | Turret Connectors | Connectors, Interconnects - Terminals - Turret Connectors |
| Mounting | Through Hole | Through Hole |