TE Connectivity Inlet Filters 804128-SF

Description
Body Features Product Weight : 38 G  [1.34 OZ ] Dimensions Product Height : 20.1 MM  [.79 INCH ] Product Length : 44 MM  [1.73 INCH ] Product Width : 27.8 MM  [1.09 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 3 Inductance L1 (MICHEN) : 13.45 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 38 G  [1.34 OZ ] Dimensions Product Height : 20.1 MM  [.79 INCH ] Product Length : 44 MM  [1.73 INCH ] Product Width : 27.8 MM  [1.09 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 3 Inductance L1 (MICHEN) : 13.45 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 804128-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
804128-SF
Inlet Filters 804128-SF
Body Features Product Weight : 38 G  [1.34 OZ ] Dimensions Product Height : 20.1 MM  [.79 INCH ] Product Length : 44 MM  [1.73 INCH ] Product Width : 27.8 MM  [1.09 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 3 Inductance L1 (MICHEN) : 13.45 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 38 G  [1.34 OZ ]

Dimensions


  • Product Height : 20.1 MM  [.79 INCH ]
  • Product Length : 44 MM  [1.73 INCH ]
  • Product Width : 27.8 MM  [1.09 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : .1
  • Capacitance Cy1 : 2.2
  • Current Rating (Max) (AMP) : 3
  • Inductance L1 (MICHEN) : 13.45
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180
  • Overvoltage Category : II

Industry Standards


  • Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Type : IEC Inlet Filter
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 804128-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-150AHVDBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
3-Phase Filters - 1-2405080-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 75 amps
View Details
2 suppliers
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5556 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - CCM1649-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers