TE Connectivity Multi-Function Inlet Filters 1-1609112-9

Description
Body Features Filter Shield Type : None Configuration Features Fuse Options : None Dimensions Panel Thickness Range : .8 - 2.5 MM  [.031 - .098 INCH ] Electrical Characteristics Filter Current Rating (AMP) : 15 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage Rating (Max) (VAC) : 250 Housing Features Low Profile : Yes Mechanical Attachment Filter Mount Style : Snap-In Mount Angle : Vertical Operation/Applicatio n For Use With : 14 AWG Power Cord Other Comment : 15A versions tested by Underwriters Laboratories to US and Canadian requirements and are VDE approved to 10A @ 250 VAC. Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : SPST Filter Type : Power Entry Module Filtering Requirements : Unfiltered Ground Choke Option : No Input Termination Type : IEC Level Of Filtering : None Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Filter Shield Type : None Configuration Features Fuse Options : None Dimensions Panel Thickness Range : .8 - 2.5 MM  [.031 - .098 INCH ] Electrical Characteristics Filter Current Rating (AMP) : 15 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage Rating (Max) (VAC) : 250 Housing Features Low Profile : Yes Mechanical Attachment Filter Mount Style : Snap-In Mount Angle : Vertical Operation/Applicatio n For Use With : 14 AWG Power Cord Other Comment : 15A versions tested by Underwriters Laboratories to US and Canadian requirements and are VDE approved to 10A @ 250 VAC. Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : SPST Filter Type : Power Entry Module Filtering Requirements : Unfiltered Ground Choke Option : No Input Termination Type : IEC Level Of Filtering : None Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 1-1609112-9 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
1-1609112-9
Multi-Function Inlet Filters 1-1609112-9
Body Features Filter Shield Type : None Configuration Features Fuse Options : None Dimensions Panel Thickness Range : .8 - 2.5 MM  [.031 - .098 INCH ] Electrical Characteristics Filter Current Rating (AMP) : 15 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Voltage Rating (Max) (VAC) : 250 Housing Features Low Profile : Yes Mechanical Attachment Filter Mount Style : Snap-In Mount Angle : Vertical Operation/Applicatio n For Use With : 14 AWG Power Cord Other Comment : 15A versions tested by Underwriters Laboratories to US and Canadian requirements and are VDE approved to 10A @ 250 VAC. Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : SPST Filter Type : Power Entry Module Filtering Requirements : Unfiltered Ground Choke Option : No Input Termination Type : IEC Level Of Filtering : None Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Filter Shield Type : None

Configuration Features


  • Fuse Options : None

Dimensions


  • Panel Thickness Range : .8 - 2.5 MM  [.031 - .098 INCH ]

Electrical Characteristics


  • Filter Current Rating (AMP) : 15
  • Input Voltage Selection : None
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Voltage Rating (Max) (VAC) : 250

Housing Features


  • Low Profile : Yes

Mechanical Attachment


  • Filter Mount Style : Snap-In
  • Mount Angle : Vertical

Operation/Application


  • For Use With : 14 AWG Power Cord

Other


  • Comment : 15A versions tested by Underwriters Laboratories to US and Canadian requirements and are VDE approved to 10A @ 250 VAC.

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Switch Type : SPST
  • Filter Type : Power Entry Module
  • Filtering Requirements : Unfiltered
  • Ground Choke Option : No
  • Input Termination Type : IEC
  • Level Of Filtering : None
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 1-1609112-9
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-15KESS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Single Phase Filters - 1-1609036-8 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
2 suppliers
Power Line Filter Modules - CCM1678-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers