TE Connectivity Single Phase Filters 803930-SF

Description
Body Features Product Weight : .6 KG  [1.323 LB ] Dimensions Product Height : 45.4 MM  [1.78 INCH ] Product Length : 130.5 MM  [5.13 INCH ] Product Width : 56 MM  [2.2 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Current Rating (AMP) : 12 Inductance L1 (MICHEN) : 3.25 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .6 KG  [1.323 LB ] Dimensions Product Height : 45.4 MM  [1.78 INCH ] Product Length : 130.5 MM  [5.13 INCH ] Product Width : 56 MM  [2.2 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Current Rating (AMP) : 12 Inductance L1 (MICHEN) : 3.25 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 803930-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
803930-SF
Single Phase Filters 803930-SF
Body Features Product Weight : .6 KG  [1.323 LB ] Dimensions Product Height : 45.4 MM  [1.78 INCH ] Product Length : 130.5 MM  [5.13 INCH ] Product Width : 56 MM  [2.2 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Current Rating (AMP) : 12 Inductance L1 (MICHEN) : 3.25 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : .6 KG  [1.323 LB ]

Dimensions


  • Product Height : 45.4 MM  [1.78 INCH ]
  • Product Length : 130.5 MM  [5.13 INCH ]
  • Product Width : 56 MM  [2.2 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 1
  • Current Rating (AMP) : 12
  • Inductance L1 (MICHEN) : 3.25
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0
  • Operating Voltage (VAC) : 250
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : FASTON
  • Output Termination Type : FASTON

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 803930-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 15A, 250Vac; Filter Applications Corcom Te Connectivity - 45T0065 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
Single Phase Filters - 1609042-6 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 60 amps
View Details
4 suppliers
DC Filters - 1-2443555-9 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers