TE Connectivity Power Line Filter, 15A, 250Vac; Filter Applications Corcom Te Connectivity 15EHZ1

Description
POWER LINE FILTER, 15A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 15A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 15A, 250Vac; Filter Applications Corcom Te Connectivity - 45T0065 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 15A, 250Vac; Filter Applications Corcom Te Connectivity
45T0065
Power Line Filter, 15A, 250Vac; Filter Applications Corcom Te Connectivity 45T0065
POWER LINE FILTER, 15A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

POWER LINE FILTER, 15A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45T0065
Product Name Power Line Filter, 15A, 250Vac; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609969-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
EMI/RFI Filters (LC, RC Networks) - SBSGP5000472MXR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details