TE Connectivity Single Phase Filters 1609042-6

Description
Electrical Characteristics Current Rating (AMP) : 60 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 60 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 1609042-6 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
1609042-6
Single Phase Filters 1609042-6
Electrical Characteristics Current Rating (AMP) : 60 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 60
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - CCM1843-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1843-ND
Power Line Filter Modules CCM1843-ND
Single Phase EMC/EMI Line Filter 60A 120V, 250VAC 50/60Hz Two Stage Threaded Post (1/4-20)

Single Phase EMC/EMI Line Filter 60A 120V, 250VAC 50/60Hz Two Stage Threaded Post (1/4-20)

Buy Now Datasheet
Power Line Filters - 1863861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863861
Power Line Filters 1863861
TE Connectivity 60VS6 RFI Filter

TE Connectivity 60VS6 RFI Filter

Supplier's Site
Power Line Filters - 1863615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863615
Power Line Filters 1863615
TE Connectivity 60VS6 RFI Filter

TE Connectivity 60VS6 RFI Filter

Supplier's Site
Rfi Power Line Filter, 60A, 1.25Ma; Filter Applications Corcom Te Connectivity - 73M8633 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 60A, 1.25Ma; Filter Applications Corcom Te Connectivity
73M8633
Rfi Power Line Filter, 60A, 1.25Ma; Filter Applications Corcom Te Connectivity 73M8633
RFI POWER LINE FILTER, 60A, 1.25mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 60A, 1.25mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1609042-6 CCM1843-ND 1863861 73M8633
Product Name Single Phase Filters Power Line Filter Modules Power Line Filters Rfi Power Line Filter, 60A, 1.25Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS RoHS RoHS
Rated Current 60 amps 60 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443552-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filter, 3 Phase, 120A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4194 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 440 volts
View Details
3-Phase Filters - 1-2405081-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
2 suppliers