TE Connectivity Single Phase Filters 802215-SF

Description
Body Features Product Weight : 1.9 KG  [4.189 LB ] Dimensions Product Height : 100 MM  [3.93 INCH ] Product Length : 165 MM  [6.49 INCH ] Product Width : 115 MM  [4.52 INCH ] Electrical Characteristics Current Rating (AMP) : 60 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 1.49 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 1.9 KG  [4.189 LB ] Dimensions Product Height : 100 MM  [3.93 INCH ] Product Length : 165 MM  [6.49 INCH ] Product Width : 115 MM  [4.52 INCH ] Electrical Characteristics Current Rating (AMP) : 60 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 1.49 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 802215-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
802215-SF
Single Phase Filters 802215-SF
Body Features Product Weight : 1.9 KG  [4.189 LB ] Dimensions Product Height : 100 MM  [3.93 INCH ] Product Length : 165 MM  [6.49 INCH ] Product Width : 115 MM  [4.52 INCH ] Electrical Characteristics Current Rating (AMP) : 60 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 1.49 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : 1.9 KG  [4.189 LB ]

Dimensions


  • Product Height : 100 MM  [3.93 INCH ]
  • Product Length : 165 MM  [6.49 INCH ]
  • Product Width : 115 MM  [4.52 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 60
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 1.49
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.6
  • Operating Voltage (VAC) : 520
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986
  • IP Rating : IP20
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 802215-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871205 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5562 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
IEC Filters - 1863635 - RS Components, Ltd.
Specs
Package / Mounting Snap-in
Standards and Certifications RoHS
View Details
2 suppliers
Inlet, Iec, Corcom, Snap-In; Product Range Corcom Te Connectivity - 23T1714 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details