TE Connectivity Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity 15CU10S1

Description
POWER ENTRY MODULE, MALE, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MALE, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5562 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity
60R5562
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity 60R5562
POWER ENTRY MODULE, MALE, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60R5562
Product Name Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-104-582-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line EMC Filters - RSHN-2030D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers