TE Connectivity Feedthrough EMC Filters 801832-SF

Description
Body Features Product Weight : 90 G  [3.17 OZ ] Dimensions Product Height : 25 MM  [.98 INCH ] Product Length : 148 MM  [5.82 INCH ] Product Width : 25 MM  [.98 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 32 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 18.85 Operating Voltage (Max) (VDC) : 1000 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y2 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 90 G  [3.17 OZ ] Dimensions Product Height : 25 MM  [.98 INCH ] Product Length : 148 MM  [5.82 INCH ] Product Width : 25 MM  [.98 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 32 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 18.85 Operating Voltage (Max) (VDC) : 1000 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y2 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough EMC Filters - 801832-SF - TE Connectivity
Berwyn, PA, United States
Feedthrough EMC Filters
801832-SF
Feedthrough EMC Filters 801832-SF
Body Features Product Weight : 90 G  [3.17 OZ ] Dimensions Product Height : 25 MM  [.98 INCH ] Product Length : 148 MM  [5.82 INCH ] Product Width : 25 MM  [.98 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 32 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 18.85 Operating Voltage (Max) (VDC) : 1000 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y2 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 90 G  [3.17 OZ ]

Dimensions


  • Product Height : 25 MM  [.98 INCH ]
  • Product Length : 148 MM  [5.82 INCH ]
  • Product Width : 25 MM  [.98 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 32
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 18.85
  • Operating Voltage (Max) (VDC) : 1000

Industry Standards


  • IP Rating : IP00
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection

Other


  • Capacitor Class : Y2

Product Type Features


  • Input Termination Type : Threaded Stud
  • Output Termination Type : Threaded Stud

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 801832-SF
Product Name Feedthrough EMC Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5555 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter, 3 Phase, 120A, 520Vac; Filter Applications Corcom Te Connectivity - 82AH4193 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details
Emi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity - 40P8459 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
IEC Filters - 2660111 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details