Body Features Product Weight : 65 G [2.29 OZ ]
Dimensions Product Height : 26.95 MM [1.06 INCH ] Product Length : 77 MM [3.03 INCH ] Product Width : 26.95 MM [1.06 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 9.4 Operating Voltage (Max) (VDC) : 1000
Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Cooling Method : Natural Convection
Other Capacitor Class : Y2
Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Product Weight : 65 G [2.29 OZ ]
Dimensions
- Product Height : 26.95 MM [1.06 INCH ]
- Product Length : 77 MM [3.03 INCH ]
- Product Width : 26.95 MM [1.06 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 16
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 9.4
- Operating Voltage (Max) (VDC) : 1000
Industry Standards
- IP Rating : IP00
- UL Flammability Rating : UL 94V-0
Operation/Application
- Cooling Method : Natural Convection
Other
Product Type Features
- Input Termination Type : Threaded Stud
- Output Termination Type : Threaded Stud
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]