TE Connectivity Power Line Filter, 10A, 250Vac; Filter Applications Corcom Te Connectivity 10EHZ1

Description
POWER LINE FILTER, 10A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Description
POWER LINE FILTER, 10A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Line Filter, part number 45T0064, is designed for applications requiring effective attenuation of RFI noise in the frequency range of 10 kHz to 30 MHz. It has a rated current of 10A and a maximum voltage rating of 250VAC, making it suitable for single-phase applications. The filter features low leakage current, rated at less than 0.5 mA, and is compliant with RoHS standards. Input and output connections are made via quick connect terminals, facilitating easy installation. The product is UL recognized, CSA certified, and VDE approved, ensuring adherence to safety and performance standards. Operating temperature ranges from -10°C to +40°C, with derating applicable at higher ambient temperatures. This filter is a compact and cost-effective solution for applications in medical and other sensitive electronic environments.

Datasheet Summary
Powered by GS/AI

The Power Line Filter, part number 45T0064, is designed for applications requiring effective attenuation of RFI noise in the frequency range of 10 kHz to 30 MHz. It has a rated current of 10A and a maximum voltage rating of 250VAC, making it suitable for single-phase applications. The filter features low leakage current, rated at less than 0.5 mA, and is compliant with RoHS standards. Input and output connections are made via quick connect terminals, facilitating easy installation. The product is UL recognized, CSA certified, and VDE approved, ensuring adherence to safety and performance standards. Operating temperature ranges from -10°C to +40°C, with derating applicable at higher ambient temperatures. This filter is a compact and cost-effective solution for applications in medical and other sensitive electronic environments.

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 10A, 250Vac; Filter Applications Corcom Te Connectivity - 45T0064 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 10A, 250Vac; Filter Applications Corcom Te Connectivity
45T0064
Power Line Filter, 10A, 250Vac; Filter Applications Corcom Te Connectivity 45T0064
POWER LINE FILTER, 10A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

POWER LINE FILTER, 10A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45T0064
Product Name Power Line Filter, 10A, 250Vac; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1620197 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5674-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details