TE Connectivity Power Line Filter Modules 10EP1

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1644-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1644-ND
Power Line Filter Modules CCM1644-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
LINE FILTER 250VAC 10A CHASS MNT - 793-10EP1 - Utmel Electronic Limited
Hong Kong, China
LINE FILTER 250VAC 10A CHASS MNT
793-10EP1
LINE FILTER 250VAC 10A CHASS MNT 793-10EP1
LINE FILTER 250VAC 10A CHASS MNT

LINE FILTER 250VAC 10A CHASS MNT

Supplier's Site
Rfi Power Line Filter, 10A, 360Ua; Filter Applications Corcom Te Connectivity - 52K4488 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 360Ua; Filter Applications Corcom Te Connectivity
52K4488
Rfi Power Line Filter, 10A, 360Ua; Filter Applications Corcom Te Connectivity 52K4488
RFI POWER LINE FILTER, 10A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EP Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1644-ND 793-10EP1 52K4488
Product Name Power Line Filter Modules LINE FILTER 250VAC 10A CHASS MNT Rfi Power Line Filter, 10A, 360Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE CSA Mark (US, NRTL/C); CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1919678 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Wall mount
Standards and Certifications RoHS
View Details
IEC Filters - 4932838 - RS Components, Ltd.
Specs
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details