Body Features Product Weight : 1 KG [2.205 LB ]
Dimensions Product Height : 57.6 MM [2.26 INCH ] Product Length : 98.5 MM [3.87 INCH ] Product Width : 84.5 MM [3.32 INCH ]
Electrical Characteristics Capacitance Cx1 : 1 Current Rating (AMP) : 16 Inductance L1 (MICHEN) : 2.8 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0 Operating Voltage (VAC) : 250 Overvoltage Category : II
Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON
Usage Conditions Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Body Features
- Product Weight : 1 KG [2.205 LB ]
Dimensions
- Product Height : 57.6 MM [2.26 INCH ]
- Product Length : 98.5 MM [3.87 INCH ]
- Product Width : 84.5 MM [3.32 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 1
- Current Rating (AMP) : 16
- Inductance L1 (MICHEN) : 2.8
- Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 0
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0
- Operating Voltage (VAC) : 250
- Overvoltage Category : II
Industry Standards
- Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
- Operating Altitude (Max) (M) : 2000
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : FASTON
- Output Termination Type : FASTON
Usage Conditions
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]