TE Connectivity Power Line Filter Modules 15ET6

Description
Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Threaded Post (8-32)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Threaded Post (8-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1678-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1678-ND
Power Line Filter Modules CCM1678-ND
Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Threaded Post (8-32)

Buy Now Datasheet
Rfi Power Line Filter, 15A, 500Ua; Filter Applications Corcom Te Connectivity - 52K3308 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 500Ua; Filter Applications Corcom Te Connectivity
52K3308
Rfi Power Line Filter, 15A, 500Ua; Filter Applications Corcom Te Connectivity 52K3308
RFI POWER LINE FILTER, 15A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1678-ND 52K3308
Product Name Power Line Filter Modules Rfi Power Line Filter, 15A, 500Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Filter, Emi, 15A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity - 46Y9174 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - 486-3-110-838-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers