TE Connectivity EMC Chokes 800683-SF

Description
Body Features Product Orientation : Horizontal Product Weight : 760 G  [26.8 OZ ] Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 80 MM  [3.14 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 36 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 110 DEGC  [-13 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Product Weight : 760 G  [26.8 OZ ] Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 80 MM  [3.14 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 36 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 110 DEGC  [-13 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 800683-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
800683-SF
EMC Chokes 800683-SF
Body Features Product Orientation : Horizontal Product Weight : 760 G  [26.8 OZ ] Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 80 MM  [3.14 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 36 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -25 - 110 DEGC  [-13 - 230 DEGF ]

Body Features


  • Product Orientation : Horizontal
  • Product Weight : 760 G  [26.8 OZ ]

Dimensions


  • Product Height : 50 MM  [1.96 INCH ]
  • Product Length : 80 MM  [3.14 INCH ]
  • Product Width : 80 MM  [3.14 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 36
  • Operating Voltage (Max) (VDC) : 600
  • Overvoltage Category : II

Industry Standards


  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Input Termination Type : Litz Wire
  • Output Termination Type : Litz Wire

Usage Conditions


  • Operating Temperature Range : -25 - 110 DEGC  [-13 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 800683-SF
Product Name EMC Chokes
Operating Temperature -25 to 110 C (-13 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
Power Inductors - 2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Power Inductors - 2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Molded SMD Inductors - 1-1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers