TE Connectivity PCB EMC Filters 800541-SF

Description
Body Features Product Orientation : Horizontal Product Weight : 40 G  [1.41 OZ ] Dimensions Product Height : 16.5 MM  [.64 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 28 MM  [1.1 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 4 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Product Weight : 40 G  [1.41 OZ ] Dimensions Product Height : 16.5 MM  [.64 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 28 MM  [1.1 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 4 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB EMC Filters - 800541-SF - TE Connectivity
Berwyn, PA, United States
PCB EMC Filters
800541-SF
PCB EMC Filters 800541-SF
Body Features Product Orientation : Horizontal Product Weight : 40 G  [1.41 OZ ] Dimensions Product Height : 16.5 MM  [.64 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 28 MM  [1.1 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 4 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Orientation : Horizontal
  • Product Weight : 40 G  [1.41 OZ ]

Dimensions


  • Product Height : 16.5 MM  [.64 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 28 MM  [1.1 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 4
  • Overvoltage Category : II

Industry Standards


  • Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800541-SF
Product Name PCB EMC Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity - 98K5203 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
IEC Filters - 2660123 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - CCM1742-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Through Hole
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers
Power Line Filter Modules - 174-100KEVD10BFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details