TE Connectivity Emi/rfi Power Line Filter, 100A, 30Ma; Filter Applications Corcom Te Connectivity 100BCF10

Description
EMI/RFI POWER LINE FILTER, 100A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
EMI/RFI POWER LINE FILTER, 100A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Power Line Filter, 100A, 30Ma; Filter Applications Corcom Te Connectivity - 14N8387 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 100A, 30Ma; Filter Applications Corcom Te Connectivity
14N8387
Emi/rfi Power Line Filter, 100A, 30Ma; Filter Applications Corcom Te Connectivity 14N8387
EMI/RFI POWER LINE FILTER, 100A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 100A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:100A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14N8387
Product Name Emi/rfi Power Line Filter, 100A, 30Ma; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1936551 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details