TE Connectivity Inlet Filters 800338-SF

Description
Body Features Product Weight : 100 G  [3.52 OZ ] Dimensions Product Height : 48.8 MM  [1.92 INCH ] Product Length : 59.7 MM  [2.35 INCH ] Product Width : 28.5 MM  [1.12 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .45 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 100 G  [3.52 OZ ] Dimensions Product Height : 48.8 MM  [1.92 INCH ] Product Length : 59.7 MM  [2.35 INCH ] Product Width : 28.5 MM  [1.12 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .45 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 800338-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
800338-SF
Inlet Filters 800338-SF
Body Features Product Weight : 100 G  [3.52 OZ ] Dimensions Product Height : 48.8 MM  [1.92 INCH ] Product Length : 59.7 MM  [2.35 INCH ] Product Width : 28.5 MM  [1.12 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .45 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 100 G  [3.52 OZ ]

Dimensions


  • Product Height : 48.8 MM  [1.92 INCH ]
  • Product Length : 59.7 MM  [2.35 INCH ]
  • Product Width : 28.5 MM  [1.12 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 220
  • Capacitance Cy1 : 2.2
  • Current Rating (Max) (AMP) : 6
  • Inductance L1 (MICHEN) : .45
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 373
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Switch Type : DPST
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 800338-SF
Product Name Inlet Filters
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 8813671 - RS Components, Ltd.
Specs
Package / Mounting Spade
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter, 3 Phase, 1Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5375 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details
Power Line Filters - 2871234 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
IEC Filters - 1863635 - RS Components, Ltd.
Specs
Package / Mounting Snap-in
Standards and Certifications RoHS
View Details
2 suppliers