TE Connectivity IEC Filters 10EGG1-2

Description
TE Connectivity 3-1609115-3 IEC Filter
Request a Quote
Description
TE Connectivity 3-1609115-3 IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 8813671 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
8813671
IEC Filters 8813671
TE Connectivity 3-1609115-3 IEC Filter

TE Connectivity 3-1609115-3 IEC Filter

Supplier's Site
Power Entry Module, C14, 10A, 120/250Vac; Connector Type Corcom Te Connectivity - 73P5070 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, C14, 10A, 120/250Vac; Connector Type Corcom Te Connectivity
73P5070
Power Entry Module, C14, 10A, 120/250Vac; Connector Type Corcom Te Connectivity 73P5070
POWER ENTRY MODULE, C14, 10A, 120/250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, C14, 10A, 120/250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8813671 73P5070
Product Name IEC Filters Power Entry Module, C14, 10A, 120/250Vac; Connector Type Corcom Te Connectivity
Package / Mounting Spade
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5667-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IEC Filters - 1670438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
Single Phase Filters - 1-1609034-6 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
2 suppliers