TE Connectivity Crimp Wire Pins, Tabs & Ferrules 8-324225-1

Description
Body Features Insulation Material : Nylon Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.09 MM  [.161 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Overall Product Length : 20.07 MM  [.79 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.09 MM  [.161 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Overall Product Length : 20.07 MM  [.79 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 8-324225-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
8-324225-1
Crimp Wire Pins, Tabs & Ferrules 8-324225-1
Body Features Insulation Material : Nylon Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.09 MM  [.161 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Overall Product Length : 20.07 MM  [.79 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4.09 MM  [.161 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ]
  • Overall Product Length : 20.07 MM  [.79 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2582 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - 8-324225-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
8-324225-1-ND
Terminals - Barrel, Bullet Connectors 8-324225-1-ND
CONN TERM PIN 14-16AWG CRIMP

CONN TERM PIN 14-16AWG CRIMP

Buy Now Datasheet
PLUG,SHUR PIDG 16-14 - 8-324225-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
PLUG,SHUR PIDG 16-14
8-324225-1
PLUG,SHUR PIDG 16-14 8-324225-1
PLUG,SHUR PIDG 16-14

PLUG,SHUR PIDG 16-14

Buy Now
Sheung Wan, Hong Kong
Terminals
8-324225-1
Terminals 8-324225-1
Terminals PLUG SHUR PIDG 16-14

Terminals PLUG SHUR PIDG 16-14

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 8-324225-1 8-324225-1-ND 8-324225-1 8-324225-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors PLUG,SHUR PIDG 16-14 Terminals
Terminal Type Shur-Plug Terminal Connector Pin; Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details