TE Connectivity Pitch Spacing Buchanan Te Connectivity 796640-5.

Description
Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Description
Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Buchanan Te Connectivity - 15AC1824 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Buchanan Te Connectivity
15AC1824
Pitch Spacing Buchanan Te Connectivity 15AC1824
Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Pitch Spacing:5mm; No. of Positions:5Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 15AC1824
Product Name Pitch Spacing Buchanan Te Connectivity
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546018-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-32D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 32
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Through terminal block - 2002-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers