TE Connectivity Circular Power Connectors 796274-2

Description
Configuration Features Number of Positions : 16 Number of Signal Positions : 16 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 1.02 - 2.03 MM  [.04 - .08 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 17 Housing Color : Black Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Polarization Code : A Thread Size : 15/16-20 UNEF - 2A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Seal & Plug Type : Wire Entry Seal Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 16 Number of Signal Positions : 16 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 1.02 - 2.03 MM  [.04 - .08 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 17 Housing Color : Black Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Polarization Code : A Thread Size : 15/16-20 UNEF - 2A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Seal & Plug Type : Wire Entry Seal Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 796274-2 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
796274-2
Circular Power Connectors 796274-2
Configuration Features Number of Positions : 16 Number of Signal Positions : 16 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 1.02 - 2.03 MM  [.04 - .08 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 17 Housing Color : Black Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Polarization Code : A Thread Size : 15/16-20 UNEF - 2A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Seal & Plug Type : Wire Entry Seal Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 16
  • Number of Signal Positions : 16
  • Reverse Numbering : With

Contact Features


  • Contact Protection : With
  • Contact Type : Socket
  • Reverse Gender : No

Dimensions


  • Compatible Insulation Diameter Range : 1.02 - 2.03 MM  [.04 - .08 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Body Orientation : Straight
  • Circular Connector Shell Size : 17
  • Housing Color : Black
  • Housing Material : Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : Without
  • Polarization Code : A
  • Thread Size : 15/16-20 UNEF - 2A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Circular Connector Shell Type : All Plastic
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector Seal & Plug Type : Wire Entry Seal
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Fluid Resistance : Immersion
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 796274-2
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2475425-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-1969613-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
3 suppliers
Power Entry Modules - 1-1609158-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details