TE Connectivity ANSI Street Lighting Receptacles 1-2363929-3

Description
Configuration Features Lighting Connector Features Included : Rotatable Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Wire Size (AWG) : 14 - 18 Electrical Characteristics Operating Voltage (VAC) : 480 Industry Standards Compatible With Agency/Standards Products : ANSI Compatible With Approved Standards Products : UL 773 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Component Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lighting Connector Features Included : Rotatable Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Wire Size (AWG) : 14 - 18 Electrical Characteristics Operating Voltage (VAC) : 480 Industry Standards Compatible With Agency/Standards Products : ANSI Compatible With Approved Standards Products : UL 773 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Component Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Receptacles - 1-2363929-3 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Receptacles
1-2363929-3
ANSI Street Lighting Receptacles 1-2363929-3
Configuration Features Lighting Connector Features Included : Rotatable Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Wire Size (AWG) : 14 - 18 Electrical Characteristics Operating Voltage (VAC) : 480 Industry Standards Compatible With Agency/Standards Products : ANSI Compatible With Approved Standards Products : UL 773 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Component Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Lighting Connector Features Included : Rotatable
  • Number of Positions : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Wire Size (AWG) : 14 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 480

Industry Standards


  • Compatible With Agency/Standards Products : ANSI
  • Compatible With Approved Standards Products : UL 773

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Component
  • Lighting Product Type : Connector
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1-2363929-3
Product Name ANSI Street Lighting Receptacles
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2498782-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-2213756-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
 - 1-1877066-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details