Pin Contact Tin 22-26 AWG Crimp
Pin Contact Tin 22-26 AWG Crimp
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series; Wire Size AWG Min:26AWG RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A125133TR-ND | 794957-3 | 16H6232 |
| Product Name | Rectangular Connector Contacts | Contacts | Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |