Keystone Electronics Corp. PC Pin Receptacles, Socket Connectors 1442

Description
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Press-Fit, Knurled"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Press-Fit, Knurled"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 36-1442-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
36-1442-ND
PC Pin Receptacles, Socket Connectors 36-1442-ND
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Press-Fit, Knurled"

"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Press-Fit, Knurled"

Buy Now Datasheet
Micro Jack, Pc Board, Press Fit; No. Of Contacts Keystone - 75C9614 - Newark, An Avnet Company
Chicago, IL, United States
Micro Jack, Pc Board, Press Fit; No. Of Contacts Keystone
75C9614
Micro Jack, Pc Board, Press Fit; No. Of Contacts Keystone 75C9614
MICRO JACK, PC BOARD, PRESS FIT; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Length:0.206" RoHS Compliant: Yes

MICRO JACK, PC BOARD, PRESS FIT; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Length:0.206" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 36-1442-ND 75C9614
Product Name PC Pin Receptacles, Socket Connectors Micro Jack, Pc Board, Press Fit; No. Of Contacts Keystone
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Series: HeavyPower & EasyPower -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details