TE Connectivity Rectangular Wire & Cable Connectors & Housings 794616-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 6.86 MM  [.27 INCH ] Connector Length : 3.85 MM  [.152 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .051 - .517 Wire Size (AWG) : 30 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 6.86 MM  [.27 INCH ] Connector Length : 3.85 MM  [.152 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .051 - .517 Wire Size (AWG) : 30 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Free Hang Double Row Housing 2 Position from TE Connectivity is part of the Micro MATE-N-LOK connector system, designed for wire-to-wire and wire-to-board applications. It features a 3 mm centerline spacing and supports a maximum current rating of 5 Amps per line, with a voltage rating of 250 Volts AC/DC. The housing is compatible with 18 AWG wire and is suitable for various applications, including household appliances, lighting, and factory automation. This product is RoHS compliant, ensuring it meets environmental standards. The housing is available in both free-hanging and panel mount configurations, providing flexibility for different installation needs.

Datasheet Summary
Powered by GS/AI

The Free Hang Double Row Housing 2 Position from TE Connectivity is part of the Micro MATE-N-LOK connector system, designed for wire-to-wire and wire-to-board applications. It features a 3 mm centerline spacing and supports a maximum current rating of 5 Amps per line, with a voltage rating of 250 Volts AC/DC. The housing is compatible with 18 AWG wire and is suitable for various applications, including household appliances, lighting, and factory automation. This product is RoHS compliant, ensuring it meets environmental standards. The housing is available in both free-hanging and panel mount configurations, providing flexibility for different installation needs.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 794616-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
794616-2
Rectangular Wire & Cable Connectors & Housings 794616-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Connector Height : 6.86 MM  [.27 INCH ] Connector Length : 3.85 MM  [.152 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .051 - .517 Wire Size (AWG) : 30 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CNR, USR Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ]
  • Connector Height : 6.86 MM  [.27 INCH ]
  • Connector Length : 3.85 MM  [.152 INCH ]
  • Row-to-Row Spacing : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .051 - .517
  • Wire Size (AWG) : 30 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Material : Nylon 66/6

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CNR, USR
  • Compatible With Approved Standards Products : UL E28476, VDE 40005280
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
340-794616-2
5A 250V Electronic Connector 340-794616-2
2 Pos Male Pin Connector, 5A, 250V, Wire-to-Wire, Black Product overview: 794616-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794616-2 can be used for catalog matching and distributor lookup.

2 Pos Male Pin Connector, 5A, 250V, Wire-to-Wire, Black Product overview: 794616-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794616-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Swedesboro, NJ, United States
Headers & Wire Housings
794616-2
Headers & Wire Housings 794616-2
Micro MNL - Plug and

Micro MNL - Plug and

Buy Now
Rectangular Connector Housings - A30269-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30269-ND
Rectangular Connector Housings A30269-ND
2 Rectangular Connectors - Housings Plug Black

2 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Connectors - 794616-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
794616-2
Connectors 794616-2
FREE HANG DBL ROW HSG 2 POS

FREE HANG DBL ROW HSG 2 POS

Buy Now
Connectors, Interconnects - Rectangular Connectors - Housings - 969648-794616-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
969648-794616-2
Connectors, Interconnects - Rectangular Connectors - Housings 969648-794616-2
Win Source Part Number: 969648-794616-2 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Micro MATE-N-LOK Number of Positions: 2 Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -1416500-CSI-ND,-794 616-2-CSI,-1416500-S I-ND,A30269,7946162, -1416500-CSI,-141650 0-SI,-794616-2-SI Base Product Number: 794616

Win Source Part Number: 969648-794616-2
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Micro MATE-N-LOK
Number of Positions: 2
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -1416500-CSI-ND,-794616-2-CSI,-1416500-SI-ND,A30269,7946162,-1416500-CSI,-1416500-SI,-794616-2-SI
Base Product Number: 794616

Buy Now Datasheet
Soft Shell Housing; Nylon; Black; 0.118in.; Free Hanging; Plug; 2; UL 94V-0 - 70082755 - Allied Electronics, Inc.
Fort Worth, TX, USA
Soft Shell Housing; Nylon; Black; 0.118in.; Free Hanging; Plug; 2; UL 94V-0
70082755
Soft Shell Housing; Nylon; Black; 0.118in.; Free Hanging; Plug; 2; UL 94V-0 70082755
Free Hanging Single Row Plug Housing, 0.118 in. Centerline, Black Color, Nylon Housing Material RoHS compliant, ELV compliant Wire-to-Wire and Wire-to-Board Pin and Receptacle Connector System Contacts Are On 3mm (0.118") Centerline Spacing 2-12 Contact Positions Single Row 2-24 Contact Positions Dual Row PCB Mount Pin Headers Available in Both Vertical and Right-Angle Styles Surface Mount or Thru-Hole PCB Pin Header Attachment Applications Include: Appliance Industry, Instrumentation, Industrial Machinery, Hoe Equipment, and Security System Industry

Free Hanging Single Row Plug Housing, 0.118 in. Centerline, Black Color, Nylon Housing Material

  • RoHS compliant, ELV compliant
  • Wire-to-Wire and Wire-to-Board Pin and Receptacle Connector System
  • Contacts Are On 3mm (0.118") Centerline Spacing
  • 2-12 Contact Positions Single Row
  • 2-24 Contact Positions Dual Row
  • PCB Mount Pin Headers Available in Both Vertical and Right-Angle Styles
  • Surface Mount or Thru-Hole PCB Pin Header Attachment
  • Applications Include: Appliance Industry, Instrumentation, Industrial Machinery, Hoe Equipment, and Security System Industry
Supplier's Site
Free Hang Dbl Row Hsg 2 Pos Rohs Compliant Amp - Te Connectivity - 38AH4879 - Newark, An Avnet Company
Chicago, IL, United States
Free Hang Dbl Row Hsg 2 Pos Rohs Compliant Amp - Te Connectivity
38AH4879
Free Hang Dbl Row Hsg 2 Pos Rohs Compliant Amp - Te Connectivity 38AH4879
FREE HANG DBL ROW HSG 2 POS ROHS COMPLIANT: YES

FREE HANG DBL ROW HSG 2 POS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794616-2 340-794616-2 794616-2 A30269-ND 794616-2 969648-794616-2 70082755 38AH4879
Product Name Rectangular Wire & Cable Connectors & Housings 5A 250V Electronic Connector Headers & Wire Housings Rectangular Connector Housings Connectors Connectors, Interconnects - Rectangular Connectors - Housings Soft Shell Housing; Nylon; Black; 0.118in.; Free Hanging; Plug; 2; UL 94V-0 Free Hang Dbl Row Hsg 2 Pos Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
RF Connectors - 1-1478421-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
2 suppliers
RF Connectors - 1060772-2 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Between Series Adapters - 1063383-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers