TE Connectivity Between Series Adapters 1063383-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OS-50 Side B Gender : Jack Side B Interface : OS 2.9
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OS-50 Side B Gender : Jack Side B Interface : OS 2.9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1063383-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1063383-1
Between Series Adapters 1063383-1
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OS-50 Side B Gender : Jack Side B Interface : OS 2.9

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : OS-50
  • Side B Gender : Jack
  • Side B Interface : OS 2.9
Buy Now
8580 2361 02 Rohs Compliant Amp - Te Connectivity - 10H7404 - Newark, An Avnet Company
Chicago, IL, United States
8580 2361 02 Rohs Compliant Amp - Te Connectivity
10H7404
8580 2361 02 Rohs Compliant Amp - Te Connectivity 10H7404
8580 2361 02 ROHS COMPLIANT: YES

8580 2361 02 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1063383-1 10H7404
Product Name Between Series Adapters 8580 2361 02 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details