TE Connectivity RF Connectors 1060772-2

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Ferrule Plating Material : Nickel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Product Length : 11.3 MM  [.445 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.78 MM  [.149 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Lockwasher Material : Phosphor Bronze Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Semi-Rigid 1.19 [.047] Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Ferrule Plating Material : Nickel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Product Length : 11.3 MM  [.445 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.78 MM  [.149 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Lockwasher Material : Phosphor Bronze Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Semi-Rigid 1.19 [.047] Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1060772-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1060772-2
RF Connectors 1060772-2
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Ferrule Plating Material : Nickel RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Product Length : 11.3 MM  [.445 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.78 MM  [.149 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Lockwasher Material : Phosphor Bronze Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Semi-Rigid 1.19 [.047] Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : MCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Copper
  • Ferrule Plating Material : Nickel
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1397
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Product Length : 11.3 MM  [.445 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 3.78 MM  [.149 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE
  • Lockwasher Material : Phosphor Bronze

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : Semi-Rigid 1.19 [.047]
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1060772-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1060772-2-ND
Coaxial Connector (RF) Assemblies 1060772-2-ND
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 96M0607 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
96M0607
Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 96M0607
RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHzRoHS Compliant: Yes

RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1060772-2 1060772-2-ND 96M0607
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Mcx Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug
Frequency 6.000 GHz ? to 6.000 GHz
Connector Type MCX MCX
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056554-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 50.000 GHz
View Details
2 suppliers
Coax Connectors - 1050777-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder & Clamp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coax Connectors - 1057284-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1056445-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 12.400 GHz
View Details
2 suppliers