TE Connectivity Rectangular Connector Contacts 794577-1

Description
Pin Contact Tin 18-22 AWG Crimp Power
Request a Quote Datasheet
Description
Pin Contact Tin 18-22 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 794577-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
794577-1-ND
Rectangular Connector Contacts 794577-1-ND
Pin Contact Tin 18-22 AWG Crimp Power

Pin Contact Tin 18-22 AWG Crimp Power

Buy Now Datasheet
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 86C7253 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
86C7253
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 86C7253
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:AMP-DUAC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP-DUAC Series Plug Housings RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:AMP-DUAC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP-DUAC Series Plug Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 794577-1-ND 86C7253
Product Name Rectangular Connector Contacts Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data