TE Connectivity Back Cover 20 Position, Thermoplastic; Accessory Type Amp Te Connectivity 102536-8

Description
BACK COVER 20 POSITION, THERMOPLASTIC; Accessory Type:Back Cover; For Use With:Double Row Receptacle Assemblies; Connector Body Material:Thermoplast ic Body; Product Range:-; Enclosure Material:Plastic; External Depth:1.008" RoHS Compliant: Yes
Datasheet
Description
BACK COVER 20 POSITION, THERMOPLASTIC; Accessory Type:Back Cover; For Use With:Double Row Receptacle Assemblies; Connector Body Material:Thermoplast ic Body; Product Range:-; Enclosure Material:Plastic; External Depth:1.008" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Back Cover 20 Position, Thermoplastic; Accessory Type Amp Te Connectivity - 50F703 - Newark, An Avnet Company
Chicago, IL, United States
Back Cover 20 Position, Thermoplastic; Accessory Type Amp Te Connectivity
50F703
Back Cover 20 Position, Thermoplastic; Accessory Type Amp Te Connectivity 50F703
BACK COVER 20 POSITION, THERMOPLASTIC; Accessory Type:Back Cover; For Use With:Double Row Receptacle Assemblies; Connector Body Material:Thermoplast ic Body; Product Range:-; Enclosure Material:Plastic; External Depth:1.008" RoHS Compliant: Yes

BACK COVER 20 POSITION, THERMOPLASTIC; Accessory Type:Back Cover; For Use With:Double Row Receptacle Assemblies; Connector Body Material:Thermoplastic Body; Product Range:-; Enclosure Material:Plastic; External Depth:1.008" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 50F703
Product Name Back Cover 20 Position, Thermoplastic; Accessory Type Amp Te Connectivity
Material Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Open & Shorting Caps - 2361116-2 - TE Connectivity
Specs
Shape / Application Round
Overall Length 3.33 inch (84.58 mm)
View Details
 - 440T-ASFC110B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details