TE Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 770986-1.

Description
CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 30AC5781 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
30AC5781
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 30AC5781
CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, 26-22AWG, CRIMP; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:26AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5781
Product Name Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details