Keystone Electronics Corp. Terminals - 1207 1207

Description
Manufacturer: Keystone Electronics Win Source Part Number: 853836-1207 Features: 2 Pin Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 1207K-NDR, 1207K-ND, 36-1207, 1207K
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 853836-1207 Features: 2 Pin Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 1207K-NDR, 1207K-ND, 36-1207, 1207K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 1207 - 853836-1207 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 1207
853836-1207
Terminals - 1207 853836-1207
Manufacturer: Keystone Electronics Win Source Part Number: 853836-1207 Features: 2 Pin Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 1207K-NDR, 1207K-ND, 36-1207, 1207K

Manufacturer: Keystone Electronics
Win Source Part Number: 853836-1207
Features: 2 Pin
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 1207K-NDR, 1207K-ND, 36-1207, 1207K

Buy Now Datasheet
Screw Connectors - 36-1207-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-1207-ND
Screw Connectors 36-1207-ND
2 Pin Screw Terminal, Power Tap 8-32 Through Hole

2 Pin Screw Terminal, Power Tap 8-32 Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 853836-1207 36-1207-ND
Product Name Terminals - 1207 Screw Connectors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26666-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
D-Sub Connector Assemblies - 2262-A98002-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details