TE Connectivity Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity 770849-4.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity - 29AC1379 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity
29AC1379
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity 29AC1379
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1379
Product Name Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6+3 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F1-00-000-03-327 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers