Anderson Power Products Powerpole ® 120/SB ® 120 Silver Contact #6 AWG 1319G6

Description
Powerpole® 120/SB® 120 Silver Contact #6 AWG, High Mating Force Also found in: /Powerpole® 120/SB 120/SB Smart
Request a Quote
Description
Powerpole® 120/SB® 120 Silver Contact #6 AWG, High Mating Force Also found in: /Powerpole® 120/SB 120/SB Smart
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PP120 series Powerpole connector with silver-plated copper contact 1319G6 is designed for 6 AWG (13.3 mm²) wire and rated for up to 240 amps in single-pole configuration. It features a high mating force of 8 lbf (36 N), supports up to 10,000 mating cycles, and meets UL 1977 for hot plugging up to 60 amps DC at 120V. The housing is made of UL94 V-0 polycarbonate, operates from -20°C to 105°C, and complies with IEC 60529 IP20 for touch safety. Contact resistance averages 5 milliohms. The connector is compatible with reducing bushings for smaller wire sizes and supports crimp termination using APP® tooling.

Datasheet Summary
Powered by GS/AI

The PP120 series Powerpole connector with silver-plated copper contact 1319G6 is designed for 6 AWG (13.3 mm²) wire and rated for up to 240 amps in single-pole configuration. It features a high mating force of 8 lbf (36 N), supports up to 10,000 mating cycles, and meets UL 1977 for hot plugging up to 60 amps DC at 120V. The housing is made of UL94 V-0 polycarbonate, operates from -20°C to 105°C, and complies with IEC 60529 IP20 for touch safety. Contact resistance averages 5 milliohms. The connector is compatible with reducing bushings for smaller wire sizes and supports crimp termination using APP® tooling.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG
1319G6
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG 1319G6
Powerpole® 120/SB® 120 Silver Contact #6 AWG, High Mating Force Also found in: /Powerpole® 120/SB 120/SB Smart

Powerpole® 120/SB® 120 Silver Contact #6 AWG, High Mating Force Also found in: /Powerpole® 120/SB 120/SB Smart

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1319G6
Contacts 1319G6
PP120-CNT-#6 AWG

PP120-CNT-#6 AWG

Buy Now
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6153 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 6Awg, Crimp; Product Range Anderson Power Products
41AH6153
Contact, 6Awg, Crimp; Product Range Anderson Power Products 41AH6153
CONTACT, 6AWG, CRIMP; Product Range:SB120 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver; For Use With:Anderson SB120 Series Housing Connectors; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, 6AWG, CRIMP; Product Range:SB120 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver; For Use With:Anderson SB120 Series Housing Connectors; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1319G6 1319G6 41AH6153
Product Name Powerpole ® 120/SB ® 120 Silver Contact #6 AWG Contacts Contact, 6Awg, Crimp; Product Range Anderson Power Products
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Connectors - 1330G13 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers