TE Connectivity Contacts - Multi Purpose 770835-1

Description
CONN PIN 26-30AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN PIN 26-30AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25667TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25667TR-ND
Contacts - Multi Purpose A25667TR-ND
CONN PIN 26-30AWG TIN CRIMP

CONN PIN 26-30AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25667CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25667CT-ND
Contacts - Multi Purpose A25667CT-ND
CONN PIN 26-30AWG TIN CRIMP

CONN PIN 26-30AWG TIN CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 770835-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
770835-1
Connectors, Interconnects - Contacts - Multi Purpose 770835-1
Win Source Part Number: 1362810-770835-1 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 42 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 770835 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 26-30 AWG Contact Finish: Tin Contact Material: Brass

Win Source Part Number: 1362810-770835-1
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 42 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 770835
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 26-30 AWG
Contact Finish: Tin
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number A25667TR-ND 770835-1
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10123973-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
Automotive Terminals - 1-1452692-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0315 inch (0.8000 mm)
View Details