Smiths Interconnect HYPER Series: Superior Performing Hypertac® Hyperboloid Contact Technology

Description
HYPER Series offers the original superior performing hyperboloid contact technology designed for use in all applications and in harsh and demanding environments where high reliability and safety are critical. The inherent electrical and mechanical characteristics of the Hypertac® HYPERboloid conTACt ensures unrivalled performance in terms of reliability, number of mating cycles, low contact force and minimal contact resistance. The shape of the contact sleeve is formed by hyperbolically arranged contact wires, which align themselves elastically as contact lines around the pin, providing a number of linear contact paths. Features & Benefits Hypertac® is an advanced hyperboloid contact technology that satisfies the most demanding performance requirements. The shape of the contact sleeve is formed by hyperbolically arranged contact wires, which align themselves elastically as contact lines around the pin, providing a number of linear contact paths. Low cost of ownership - Does not need replacement during equipment life. Features Low insertion/extraction forces Long contact life Lower contact resistance High current ratings Immunity to shock and vibration Benefits High density interconnect systems Low cost of ownership Low power consumption Maximum contact performance Reliability under harsh environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HYPER Series: Superior Performing Hypertac® Hyperboloid Contact Technology -  - Smiths Interconnect
London, United Kingdom
HYPER Series: Superior Performing Hypertac® Hyperboloid Contact Technology
HYPER Series: Superior Performing Hypertac® Hyperboloid Contact Technology
HYPER Series offers the original superior performing hyperboloid contact technology designed for use in all applications and in harsh and demanding environments where high reliability and safety are critical. The inherent electrical and mechanical characteristics of the Hypertac® HYPERboloid conTACt ensures unrivalled performance in terms of reliability, number of mating cycles, low contact force and minimal contact resistance. The shape of the contact sleeve is formed by hyperbolically arranged contact wires, which align themselves elastically as contact lines around the pin, providing a number of linear contact paths. Features & Benefits Hypertac® is an advanced hyperboloid contact technology that satisfies the most demanding performance requirements. The shape of the contact sleeve is formed by hyperbolically arranged contact wires, which align themselves elastically as contact lines around the pin, providing a number of linear contact paths. Low cost of ownership - Does not need replacement during equipment life. Features Low insertion/extraction forces Long contact life Lower contact resistance High current ratings Immunity to shock and vibration Benefits High density interconnect systems Low cost of ownership Low power consumption Maximum contact performance Reliability under harsh environments

HYPER Series offers the original superior performing hyperboloid contact technology designed for use in all applications and in harsh and demanding environments where high reliability and safety are critical. The inherent electrical and mechanical characteristics of the Hypertac® HYPERboloid conTACt ensures unrivalled performance in terms of reliability, number of mating cycles, low contact force and minimal contact resistance. The shape of the contact sleeve is formed by hyperbolically arranged contact wires, which align themselves elastically as contact lines around the pin, providing a number of linear contact paths.

Features & Benefits

Hypertac® is an advanced hyperboloid contact technology that satisfies the most demanding performance requirements. The shape of the contact sleeve is formed by hyperbolically arranged contact wires, which align themselves elastically as contact lines around the pin, providing a number of linear contact paths. Low cost of ownership - Does not need replacement during equipment life.

Features

  • Low insertion/extraction forces
  • Long contact life
  • Lower contact resistance
  • High current ratings
  • Immunity to shock and vibration

Benefits

  • High density interconnect systems
  • Low cost of ownership
  • Low power consumption
  • Maximum contact performance
  • Reliability under harsh environments
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect
Product Category Electrical Contacts
Product Name HYPER Series: Superior Performing Hypertac® Hyperboloid Contact Technology
Unlock Full Specs
to access all available technical data

Similar Products