Amphenol Communications Solutions D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions L17DM53744206

Description
D SUB CONTACT, SOCKET, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Nickel Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:- RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Nickel Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions - 99K7820 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions
99K7820
D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions 99K7820
D SUB CONTACT, SOCKET, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Nickel Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:- RoHS Compliant: Yes

D SUB CONTACT, SOCKET, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Nickel Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99K7820
Product Name D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1563844-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
9 Volt Battery Contact - BSM - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details