TE Connectivity ™ Contact; Phosphor Bronze; 26-22 AWG; Box; 0.065 in.; Tin; Crimp 770666-1

Description
Solid Header, Right Angle Friction Lock, 250 V Rated Voltage, 4 A Rated Current Contact Material: Phosphor bronze tinned. Fits 22-26 AWG Wire Max. Ins. Dia. 0.065 (1.65)
Description
Solid Header, Right Angle Friction Lock, 250 V Rated Voltage, 4 A Rated Current Contact Material: Phosphor bronze tinned. Fits 22-26 AWG Wire Max. Ins. Dia. 0.065 (1.65)

Suppliers

Company
Product
Description
Supplier Links
Contact; Phosphor Bronze; 26-22 AWG; Box; 0.065 in.; Tin; Crimp - 70083817 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact; Phosphor Bronze; 26-22 AWG; Box; 0.065 in.; Tin; Crimp
70083817
Contact; Phosphor Bronze; 26-22 AWG; Box; 0.065 in.; Tin; Crimp 70083817
Solid Header, Right Angle Friction Lock, 250 V Rated Voltage, 4 A Rated Current Contact Material: Phosphor bronze tinned. Fits 22-26 AWG Wire Max. Ins. Dia. 0.065 (1.65)

Solid Header, Right Angle Friction Lock, 250 V Rated Voltage, 4 A Rated Current
Contact Material: Phosphor bronze tinned.

  • Fits 22-26 AWG Wire Max. Ins. Dia. 0.065 (1.65)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70083817
Product Name Contact; Phosphor Bronze; 26-22 AWG; Box; 0.065 in.; Tin; Crimp
Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Heavy Duty low Profile Screw Terminal Only - 1293 - Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers